Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1248IPW

Description
IC ADC 24BIT SIGMA-DELTA 28TSSOP
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 28TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1248IPW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1248IPW
Analog to Digital Converters (ADC) ADS1248IPW
IC ADC 24BIT SIGMA-DELTA 28TSSOP

IC ADC 24BIT SIGMA-DELTA 28TSSOP

Supplier's Site Datasheet
24Bit Adc, Ln, Delta Sigma, 28Tssop; Resolution (Bits) Texas Instruments - 28AH1815 - Newark, An Avnet Company
Chicago, IL, United States
24Bit Adc, Ln, Delta Sigma, 28Tssop; Resolution (Bits) Texas Instruments
28AH1815
24Bit Adc, Ln, Delta Sigma, 28Tssop; Resolution (Bits) Texas Instruments 28AH1815
24BIT ADC, LN, DELTA SIGMA, 28TSSOP; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

24BIT ADC, LN, DELTA SIGMA, 28TSSOP; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1248IPW 28AH1815
Product Name Analog to Digital Converters (ADC) 24Bit Adc, Ln, Delta Sigma, 28Tssop; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details