Low Noise, Precision 24-Bit Analog-to-Digital Converter 20-TSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 009268-ADS1247IPW
Packaging: Tube/Rail
Features: PGA, Temperature Sensor
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 3
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 2k
Alternative Parts (Cross-Reference): ADS1247IPWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
24 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 20-TSSOP
24-Bit Delta-Sigma ADC, 4-Ch, 2kSPS, Industrial, 20-TSSOP Product overview: ADS1247IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1247IPW can be used for catalog matching and distributor lookup.
ADS1247IPW, General Purpose ADCs
ADS1247IPW, General Purpose ADCs
ADS1247IPW, General Purpose ADCs
IC ADC 24BIT SIGMA-DELTA 20TSSOP
IC ADC 24BIT SIGMA-DELTA 20TSSOP
24 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 20-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1247IPW | 009268-ADS1247IPW | 296-24293-5-ND | 700-ADS1247IPW | 1977088 | 1977088P | ADS1247IPW | ADS1247IPW | ADS1247IPW |
| Product Name | ADS1247 Low Noise, Precision 24-Bit Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1247IPW | Analog to Digital Converters (ADC) | Industrial TSSOP Analog-to-Digital Converter IC | Analogue to Digital Converters | Analogue to Digital Converters | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 20-TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; Tssop | SSOP; TSSOP; TSSOP | 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | ||||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | ||||
| INL | 252 LSB |