Low Noise, Precision 24-Bit Analog to Digital Converter 16-TSSOP -40 to 105
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
24-Bit Delta-Sigma ADC, 2kSPS, 1-Ch, 5V, Industrial, 16-TSSOP Product overview: ADS1246IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1246IPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141633-ADS1246IPW
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Features: PGA, Temperature Sensor
Package: 16-TSSOP (0.173", 4.40mm Width)
Configuration: MUX-PGA-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 24
Number of Converters: 1
Family Name: ADS1246
Categories: Integrated Circuits (ICs)
Sampling Rate: 2k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): AD7768-1BCPZ; AD7768-1BCPZ-RL7; AD7768-1BCPZ-RL;
Introduction Date: November 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
IC ADC 24BIT SIGMA-DELTA 16TSSOP
IC ADC 24BIT SIGMA-DELTA 16TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1246IPW | 296-24292-5-ND | 700-ADS1246IPW | 1141633-ADS1246IPW | ADS1246IPW | ADS1246IPW | ADS1246IPW |
| Product Name | ADS1246 Low Noise, Precision 24-Bit Analog to Digital Converter | Analog to Digital Converters (ADC) | Industrial 5V TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1246IPW | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | ||||
| INL | 252 LSB |