The ADS1245 is a 24-bit delta-sigma analog-to-digital converter with a high-impedance buffered input for high-resolution measurements in portable and space-constrained applications. It is housed in a 10-pin VSSOP package and operates over a temperature range of -40°C to +85°C. The device offers a ±2.5V differential input range, 20-bit effective resolution, and simultaneous 50Hz and 60Hz rejection with a data rate of 15 samples per second. Power consumption is 158µA typical at AVDD = 5V and DVDD = 3V, dropping to less than 1µW in sleep mode. It supports analog supply voltages from 2.5V to 5.25V and digital supply voltages from 1.8V to 3.6V. The two-wire serial interface enables simple communication with microcontrollers such as the MSP430.
24-bit Low-Power ADC with High-Z Input Buffer 10-VSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1245IDGSTG4 |
| Product Name | ADS1245 24-bit Low-Power ADC with High-Z Input Buffer |
| Interface Type | Serial; SPI |
| Package Type | VSSOP |
| Screening Level | Catalog |
| Resolution | 24 bits |
| INL | 252 LSB |