Texas Instruments ADS1244 24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection ADS1244IDGSRG4

Description
24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection 10-VSSOP -40 to 85
Request a Quote
Description
24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection 10-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS1244 is a 24-bit delta-sigma analog-to-digital converter designed for high-resolution, low-power measurements in portable and space-constrained systems. It operates with an analog supply of 2.5V to 5.25V and a digital supply of 1.8V to 3.6V, consuming 90 µA in normal operation and less than 1 µA in sleep mode. The device features a ±5V differential input range, 15 samples per second data rate, and simultaneous 50Hz and 60Hz noise rejection. It is packaged in a 10-pin VSSOP (MSOP-10) with an operating temperature range of -40°C to +85°C. The ADS1244IDGSRG4 is a variant of this series, sharing the same core specifications.

Datasheet Summary
Powered by GS/AI

The ADS1244 is a 24-bit delta-sigma analog-to-digital converter designed for high-resolution, low-power measurements in portable and space-constrained systems. It operates with an analog supply of 2.5V to 5.25V and a digital supply of 1.8V to 3.6V, consuming 90 µA in normal operation and less than 1 µA in sleep mode. The device features a ±5V differential input range, 15 samples per second data rate, and simultaneous 50Hz and 60Hz noise rejection. It is packaged in a 10-pin VSSOP (MSOP-10) with an operating temperature range of -40°C to +85°C. The ADS1244IDGSRG4 is a variant of this series, sharing the same core specifications.

Suppliers

Company
Product
Description
Supplier Links
ADS1244 24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection - ADS1244IDGSRG4 - Texas Instruments
Dallas, TX, United States
ADS1244 24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection
ADS1244IDGSRG4
ADS1244 24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection ADS1244IDGSRG4
24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection 10-VSSOP -40 to 85

24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection 10-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
MSOP Analog-to-Digital Converter IC
700-ADS1244IDGSRG4
MSOP Analog-to-Digital Converter IC 700-ADS1244IDGSRG4
24-Bit Delta-Sigma ADC, 15S/s, SPI, Diff Input, MSOP Product overview: ADS1244IDGSRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1244IDGSRG4 can be used for catalog matching and distributor lookup.

24-Bit Delta-Sigma ADC, 15S/s, SPI, Diff Input, MSOP Product overview: ADS1244IDGSRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1244IDGSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1244IDGSRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1244IDGSRG4-ND
Analog to Digital Converters (ADC) ADS1244IDGSRG4-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1244IDGSRG4
198764-ADS1244IDGSRG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1244IDGSRG4 198764-ADS1244IDGSRG4
Manufacturer: Texas Instruments Win Source Part Number: 198764-ADS1244IDGSRG 4 Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Analog Supply Voltage: 2.5 V to 5.25 V Digital Supply Voltage: 1.8 V to 3.6 V Sampling Rate: 15 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198764-ADS1244IDGSRG4
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.5 V to 5.25 V
Digital Supply Voltage: 1.8 V to 3.6 V
Sampling Rate: 15
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1244IDGSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1244IDGSRG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1244IDGSRG4
IC ADC 24BIT SIGMA-DELTA 10VSSOP

IC ADC 24BIT SIGMA-DELTA 10VSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS1244IDGSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1244IDGSRG4
Analog to Digital Converters (ADC) ADS1244IDGSRG4
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS1244IDGSRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1244IDGSRG4
Data Acquisition - Analog to Digital Converters (ADC) ADS1244IDGSRG4
IC ADC 24BIT SIGMA-DELTA 10VSSOP

IC ADC 24BIT SIGMA-DELTA 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1244IDGSRG4 700-ADS1244IDGSRG4 ADS1244IDGSRG4-ND 198764-ADS1244IDGSRG4 ADS1244IDGSRG4 ADS1244IDGSRG4 ADS1244IDGSRG4
Product Name ADS1244 24-Bit 15sps Delta-Sigma ADC with 50 & 60Hz rejection MSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1244IDGSRG4 Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type VSSOP MSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; 10-VSSOP 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits
INL 134 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
6 suppliers
8-bit Analog-to-Digital Converter IC - 700-ADC081C021CIMKX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 6
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09QJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers