Texas Instruments ADS1243-HT High Temperature 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch ADS1243SJD

Description
High Temperature 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch 20-CDIP SB -55 to 210
Request a Quote Datasheet
Description
High Temperature 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch 20-CDIP SB -55 to 210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1243-HT High Temperature 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch - ADS1243SJD - Texas Instruments
Dallas, TX, United States
ADS1243-HT High Temperature 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch
ADS1243SJD
ADS1243-HT High Temperature 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch ADS1243SJD
High Temperature 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch 20-CDIP SB -55 to 210

High Temperature 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch 20-CDIP SB -55 to 210

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1243SJD
1141631-ADS1243SJD
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1243SJD 1141631-ADS1243SJD
Manufacturer: Texas Instruments Win Source Part Number: 1141631-ADS1243SJD Packaging: Tube Mounting Style: Through Hole Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 15 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 20-CDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-CDIP Alternative Parts (Cross-Reference): LTC2408CG#TRPBF; ADS1243IPW; ADS1243SJD; ADS1243IPWRG4; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: ADS1243 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.3V, 5V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1141631-ADS1243SJD
Packaging: Tube
Mounting Style: Through Hole
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Sampling Rate (Per Second): 15
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 24
Categories: Integrated Circuits
Supplier Device Package: 20-CDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-CDIP
Alternative Parts (Cross-Reference): LTC2408CG#TRPBF; ADS1243IPW; ADS1243SJD; ADS1243IPWRG4;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: ADS1243
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 3.3V, 5V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now
Analog to Digital Converters (ADC) - 296-36046-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36046-5-ND
Analog to Digital Converters (ADC) 296-36046-5-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 20-CDIP

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 20-CDIP

Buy Now Datasheet
Analog-to-Digital Converter IC - 700-ADS1243SJD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS1243SJD
Analog-to-Digital Converter IC 700-ADS1243SJD
24-Bit 8-Ch ADC, Differential, SPI, 210°C, CDIP Product overview: ADS1243SJD from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1243SJD can be used for catalog matching and distributor lookup.

24-Bit 8-Ch ADC, Differential, SPI, 210°C, CDIP Product overview: ADS1243SJD from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1243SJD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1243SJD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1243SJD
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1243SJD
IC ADC 24BIT SIGMA-DELTA 20CDIP

IC ADC 24BIT SIGMA-DELTA 20CDIP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1243SJD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1243SJD
Data Acquisition - Analog to Digital Converters (ADC) ADS1243SJD
IC ADC 24BIT SIGMA-DELTA 20CDIP

IC ADC 24BIT SIGMA-DELTA 20CDIP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1243SJD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1243SJD
Analog to Digital Converters (ADC) ADS1243SJD
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 20-CDIP

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 20-CDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1243SJD 1141631-ADS1243SJD 296-36046-5-ND 700-ADS1243SJD ADS1243SJD ADS1243SJD ADS1243SJD
Product Name ADS1243-HT High Temperature 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1243SJD Analog to Digital Converters (ADC) Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type CDIP SB,XCEPT DIP CDIP; "20-CDIP (0.300"", 7.62mm) Window" CDIP DIP; 20-CDIP (0.300\", 7.62mm) Window DIP; 20-CDIP (0.300\", 7.62mm) Window
Screening Level High Temp
Resolution 24 bits 24 bits 24 bits 24 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit DIP Analog-to-Digital Converter IC - 700-ADC08832IN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 8
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC10080 10-Bit, 80 MSPS, 3V, 78.6 mW A/D Converter - ADC10080CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers