Texas Instruments ADS1243 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption ADS1243IPWRG4

Description
24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption 20-TSSOP -40 to 85
Request a Quote
Description
24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS1243 is a 24-bit, delta-sigma analog-to-digital converter with eight multiplexed input channels, a programmable gain amplifier from 1 to 128, and simultaneous 50 Hz and 60 Hz noise rejection. It operates from a 2.7 V to 5.25 V supply, consumes 600 µW at PGA = 1 and buffer off, and features an SPI-compatible interface. The device is packaged in a 20-pin TSSOP with an operating temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADS1243 is a 24-bit, delta-sigma analog-to-digital converter with eight multiplexed input channels, a programmable gain amplifier from 1 to 128, and simultaneous 50 Hz and 60 Hz noise rejection. It operates from a 2.7 V to 5.25 V supply, consumes 600 µW at PGA = 1 and buffer off, and features an SPI-compatible interface. The device is packaged in a 20-pin TSSOP with an operating temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ADS1243 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption - ADS1243IPWRG4 - Texas Instruments
Dallas, TX, United States
ADS1243 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption
ADS1243IPWRG4
ADS1243 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption ADS1243IPWRG4
24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption 20-TSSOP -40 to 85

24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1243IPWRG4
1141630-ADS1243IPWRG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1243IPWRG4 1141630-ADS1243IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1141630-ADS1243IPWRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: PGA Package: 20-TSSOP (0.173", 4.40mm Width) Configuration: MUX-PGA-ADC Number of Inputs: 8 Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 24 Number of Converters: 1 Categories: Integrated Circuits (ICs) Sampling Rate: 15 Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LTC2408CG#TRPBF; ADS1243IPW; ADS1243SJD; ADS1243IPWRG4; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141630-ADS1243IPWRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: PGA
Package: 20-TSSOP (0.173", 4.40mm Width)
Configuration: MUX-PGA-ADC
Number of Inputs: 8
Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 24
Number of Converters: 1
Categories: Integrated Circuits (ICs)
Sampling Rate: 15
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): LTC2408CG#TRPBF; ADS1243IPW; ADS1243SJD; ADS1243IPWRG4;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.25V TSSOP Analog-to-Digital Converter IC
700-ADS1243IPWRG4
5.25V TSSOP Analog-to-Digital Converter IC 700-ADS1243IPWRG4
24-Bit 8-Ch ADC, SPI, 15S/s, 2.7-5.25V, TSSOP Product overview: ADS1243IPWRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1243IPWRG4 can be used for catalog matching and distributor lookup.

24-Bit 8-Ch ADC, SPI, 15S/s, 2.7-5.25V, TSSOP Product overview: ADS1243IPWRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1243IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1243IPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1243IPWRG4-ND
Analog to Digital Converters (ADC) ADS1243IPWRG4-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 20-TSSOP

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 20-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1243IPWRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1243IPWRG4
Data Acquisition - Analog to Digital Converters (ADC) ADS1243IPWRG4
IC ADC 24BIT SIGMA-DELTA 20TSSOP

IC ADC 24BIT SIGMA-DELTA 20TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1243IPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1243IPWRG4
Analog to Digital Converters (ADC) ADS1243IPWRG4
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 20-TSSOP

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1243IPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1243IPWRG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1243IPWRG4
IC ADC 24BIT SIGMA-DELTA 20TSSOP

IC ADC 24BIT SIGMA-DELTA 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1243IPWRG4 1141630-ADS1243IPWRG4 700-ADS1243IPWRG4 ADS1243IPWRG4-ND ADS1243IPWRG4 ADS1243IPWRG4 ADS1243IPWRG4
Product Name ADS1243 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1243IPWRG4 5.25V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type TSSOP SSOP TSSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) 20-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMT/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - ADC0803LCN/NOPB-TI - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
 - ADC0803LCV - Rochester Electronics
Specs
Interface Type Parallel
Package Type LDCC20
Packing Method Tube; Tube
View Details
3 suppliers
TLV1548M LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL & 8 INPUTS - 5962-9853801Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details