24-Bit Analog-to-Digital Converter 28-SSOP
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP
24-bit 8-Ch Delta-Sigma ADC, 15S/s, SPI, SSOP Product overview: ADS1241E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1241E can be used for catalog matching and distributor lookup.
IC ADC 24BIT SIGMA-DELTA 28SSOP
IC ADC 24BIT SIGMA-DELTA 28SSOP
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1241E | ADS1241E-ND | 700-ADS1241E | ADS1241E | ADS1241E | ADS1241E |
| Product Name | ADS1241 24-Bit Analog-to-Digital Converter | Analog to Digital Converters (ADC) | SSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP | 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | ||
| INL | 252 LSB |