The ADS1240E is a 24-bit precision analog-to-digital converter with a 24-pin SSOP package, designed for high-resolution measurement applications such as industrial process control and weigh scales. It operates from a 2.7V to 5.25V supply, features a programmable gain amplifier with gains from 1 to 128, and provides simultaneous 50Hz and 60Hz noise rejection of at least 90dB. The device includes an on-chip offset DAC, buffered inputs for high impedance interfacing, and an SPI-compatible serial interface. It consumes 1.1 to 1.9mW at 5V with PGA=1 and buffer off, and supports operation from -40°C to +85°C. The full-scale input range is ratiometric to an external reference of 0.1V to 5V, and it achieves 21 effective bits of resolution at PGA=1 and 19 bits at PGA=128. Integral nonlinearity is ±0.0015% of full scale.
24-Bit Analog-to-Digital Converter 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 086829-ADS1240E
Packaging: Reel - TR
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 4
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 15
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO24
24-Bit 4-Ch Delta-Sigma ADC, 15S/s, SPI, SSOP Product overview: ADS1240E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1240E can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SSOP
IC ADC 24BIT SIGMA-DELTA 24SSOP
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SSOP
IC ADC 24BIT SIGMA-DELTA 24SSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1240E | 086829-ADS1240E | ADS1240E | 700-ADS1240E | ADS1240E-ND | ADS1240E | ADS1240E | ADS1240E |
| Product Name | ADS1240 24-Bit Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1240E | SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SOP; SSOP; 24-SSOP | SOP; SSOP; SSOP24 | SSOP | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) | 24-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | ||||
| INL | 252 LSB |