The ADS1234 is a 24-bit delta-sigma analog-to-digital converter designed for bridge sensor applications, featuring four differential input channels and an integrated temperature sensor. It offers selectable gains of 1, 2, 64, and 128, with 19.2-bit noise-free resolution at gain = 128 and 100dB simultaneous 50Hz and 60Hz line frequency rejection. Data rates of 10SPS and 80SPS are selectable, and the device supports an external voltage reference up to 5V for ratiometric measurements. The part is packaged in a TSSOP-28 package measuring 9.7mm × 6.4mm, operates from a 2.7V to 5.3V supply, and is qualified for operation from -40°C to +105°C. A two-wire serial interface enables direct connection to microcontrollers.
24-Bit, Ultra Low-Noise Analog-to-Digital Converter 28-TSSOP -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1234IPWRG4 |
| Product Name | ADS1234 24-Bit, Ultra Low-Noise Analog-to-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | TSSOP |
| Screening Level | Catalog |
| Resolution | 24 bits |
| INL | 168 LSB |