The ADS1226 is a 24-bit delta-sigma analog-to-digital converter with a two-channel differential input multiplexer and internal oscillator, designed for high-resolution measurements in portable and power-constrained applications. It is housed in a 4mm × 4mm VQFN-16 package and operates over an industrial temperature range of -40°C to +105°C. The device supports analog and digital supply voltages from 2.7V to 5.5V, consumes 1mW while converting with 3V supplies, and offers two operating modes: high-speed mode at up to 100SPS with 1.5µV RMS noise and high-resolution mode at 16SPS with 0.4ppm of FSR RMS noise. It features an internal temperature sensor, self-calibration, and a simple two-wire serial interface for communication with microcontrollers.
24 Bit ADC with Two Differential Input Multiplexer and Internal Oscillator 16-VQFN -40 to 105
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, PQCC16
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-VQFN (4x4)
24-bit ADC, 2 Ch, Diff Input, SPI, VQFN Product overview: ADS1226IRGVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1226IRGVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1015390-ADS1226IRGVR
Packaging: Reel - TR
Features: Temperature Sensor
Configuration: MUX-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-VQFN (4x4)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 100
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC ADC 24BIT SIGMA-DELTA 16VQFN
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-VQFN (4x4)
IC ADC 24BIT SIGMA-DELTA 16VQFN
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1226IRGVR | ADS1226IRGVR | ADS1226IRGVR-ND | 700-ADS1226IRGVR | 1015390-ADS1226IRGVR | ADS1226IRGVR | ADS1226IRGVR | ADS1226IRGVR |
| Product Name | ADS1226 24 Bit ADC with Two Differential Input Multiplexer and Internal Oscillator | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1226IRGVR | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | VQFN | VQFN16 | 16-VQFN Exposed Pad | VQFN | 16-VQFN (4x4) | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | ||||
| INL | 336 LSB |