The ADS1225 is a 24-bit delta-sigma analog-to-digital converter with a single differential input channel and internal oscillator, designed for high-resolution measurements in portable and power-constrained applications. It is packaged in a 4mm × 4mm 16-pin VQFN (RGV) and operates over an industrial temperature range of -40°C to +105°C. The device supports analog and digital supply voltages from 2.7V to 5.5V, consumes 1mW while operating with 3V supplies, and offers two modes: high-speed at up to 100SPS with 1.5µV RMS noise, and high-resolution at 16SPS with 0.4µV RMS noise. It includes an internal temperature sensor, programmable input buffer, and automatic shutdown after conversion. Data is accessed via a simple two-wire serial interface and conversion is initiated by a dedicated START pin.
24-bit, 100SPS ADC with Differential Input and Internal Oscillator 16-VQFN -40 to 105
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-VQFN (4x4)
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-VQFN (4x4)
24-bit 100S/s Differential ADC, SPI, VQFN Product overview: ADS1225IRGVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1225IRGVT can be used for catalog matching and distributor lookup.
IC ADC 24BIT SIGMA-DELTA 16VQFN
IC ADC 24BIT SIGMA-DELTA 16VQFN
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-VQFN (4x4)
| Texas Instruments | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1225IRGVT | 296-19857-1-ND | 296-19857-2-ND | 700-ADS1225IRGVT | ADS1225IRGVT | ADS1225IRGVT | ADS1225IRGVT |
| Product Name | ADS1225 24-bit, 100SPS ADC with Differential Input and Internal Oscillator | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | VQFN | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | VQFN | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | ||
| INL | 336 LSB |