Texas Instruments ADS1225 24-bit, 100SPS ADC with Differential Input and Internal Oscillator ADS1225IRGVR

Description
24-bit, 100SPS ADC with Differential Input and Internal Oscillator 16-VQFN -40 to 105
Request a Quote
Description
24-bit, 100SPS ADC with Differential Input and Internal Oscillator 16-VQFN -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS1225 is a 24-bit delta-sigma analog-to-digital converter with a single differential input and internal oscillator, designed for high-resolution portable and power-constrained applications. It is packaged in a 4mm × 4mm 16-pin VQFN package, operates over an industrial temperature range of -40°C to +105°C, and supports analog and digital supply voltages from 2.7V to 5.5V. The device offers two operating modes: high-speed mode at 100SPS with 15µV RMS noise and high-resolution mode at 16SPS with 4µV RMS noise. It features an internal temperature sensor, self-calibration, and a 2-wire serial interface with START pin control for single-cycle conversion. Power consumption is 1mW during active conversion with a 3V supply.

Datasheet Summary
Powered by GS/AI

The ADS1225 is a 24-bit delta-sigma analog-to-digital converter with a single differential input and internal oscillator, designed for high-resolution portable and power-constrained applications. It is packaged in a 4mm × 4mm 16-pin VQFN package, operates over an industrial temperature range of -40°C to +105°C, and supports analog and digital supply voltages from 2.7V to 5.5V. The device offers two operating modes: high-speed mode at 100SPS with 15µV RMS noise and high-resolution mode at 16SPS with 4µV RMS noise. It features an internal temperature sensor, self-calibration, and a 2-wire serial interface with START pin control for single-cycle conversion. Power consumption is 1mW during active conversion with a 3V supply.

Suppliers

Company
Product
Description
Supplier Links
ADS1225 24-bit, 100SPS ADC with Differential Input and Internal Oscillator - ADS1225IRGVR - Texas Instruments
Dallas, TX, United States
ADS1225 24-bit, 100SPS ADC with Differential Input and Internal Oscillator
ADS1225IRGVR
ADS1225 24-bit, 100SPS ADC with Differential Input and Internal Oscillator ADS1225IRGVR
24-bit, 100SPS ADC with Differential Input and Internal Oscillator 16-VQFN -40 to 105

24-bit, 100SPS ADC with Differential Input and Internal Oscillator 16-VQFN -40 to 105

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS1225IRGVR
VQFN Analog-to-Digital Converter IC 700-ADS1225IRGVR
24-bit 100S/s Differential ADC, SPI, VQFN Product overview: ADS1225IRGVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1225IRGVR can be used for catalog matching and distributor lookup.

24-bit 100S/s Differential ADC, SPI, VQFN Product overview: ADS1225IRGVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1225IRGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1225IRGVR
1141625-ADS1225IRGVR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1225IRGVR 1141625-ADS1225IRGVR
Manufacturer: Texas Instruments Win Source Part Number: 1141625-ADS1225IRGVR Packaging: Reel Mounting Style: SMD Features: Temperature Sensor Configuration: MUX-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 100 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 16-VQFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.analog.com Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: ADS1225 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1141625-ADS1225IRGVR
Packaging: Reel
Mounting Style: SMD
Features: Temperature Sensor
Configuration: MUX-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Sampling Rate (Per Second): 100
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 24
Categories: Integrated Circuits
Supplier Device Package: 16-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: ADS1225
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V

Buy Now
Analog to Digital Converters (ADC) - 296-49530-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-49530-2-ND
Analog to Digital Converters (ADC) 296-49530-2-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-VQFN (4x4)

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-49530-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-49530-6-ND
Analog to Digital Converters (ADC) 296-49530-6-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-VQFN (4x4)

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-49530-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-49530-1-ND
Analog to Digital Converters (ADC) 296-49530-1-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-VQFN (4x4)

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-VQFN (4x4)

Buy Now Datasheet
 - ADS1225IRGVR - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 24-Bit, 1 Func, 1 Channel, Serial Access, PQCC16

ADC, Delta-Sigma, 24-Bit, 1 Func, 1 Channel, Serial Access, PQCC16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1225IRGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1225IRGVR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1225IRGVR
IC ADC 24BIT SIGMA-DELTA 16VQFN

IC ADC 24BIT SIGMA-DELTA 16VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS1225IRGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1225IRGVR
Analog to Digital Converters (ADC) ADS1225IRGVR
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-VQFN (4x4)

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-VQFN (4x4)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS1225IRGVR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1225IRGVR
Data Acquisition - Analog to Digital Converters (ADC) ADS1225IRGVR
IC ADC 24BIT SIGMA-DELTA 16VQFN

IC ADC 24BIT SIGMA-DELTA 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1225IRGVR 700-ADS1225IRGVR 1141625-ADS1225IRGVR 296-49530-2-ND 296-49530-6-ND 296-49530-1-ND ADS1225IRGVR ADS1225IRGVR ADS1225IRGVR ADS1225IRGVR
Product Name ADS1225 24-bit, 100SPS ADC with Differential Input and Internal Oscillator VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1225IRGVR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI Serial SPI; SPI
Package Type VQFN VQFN 16-VQFN Exposed Pad 16-VQFN Exposed Pad 16-VQFN Exposed Pad VQFN16 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits 24 bits 24 bits
INL 336 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC08038CMJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Resolution 8 bits
View Details
2 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers