Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1224IPWT

Description
IC ADC 24BIT SIGMA-DELTA 20TSSOP
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1224IPWT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1224IPWT
Analog to Digital Converters (ADC) ADS1224IPWT
IC ADC 24BIT SIGMA-DELTA 20TSSOP

IC ADC 24BIT SIGMA-DELTA 20TSSOP

Supplier's Site Datasheet
24Bit Adc, 240 Sps, 4Ch Mux, Smd; Resolution (Bits) Texas Instruments - 28AH1807 - Newark, An Avnet Company
Chicago, IL, United States
24Bit Adc, 240 Sps, 4Ch Mux, Smd; Resolution (Bits) Texas Instruments
28AH1807
24Bit Adc, 240 Sps, 4Ch Mux, Smd; Resolution (Bits) Texas Instruments 28AH1807
24BIT ADC, 240 SPS, 4CH MUX, SMD; Resolution (Bits):24bit; Sampling Rate:240SPS; Input Channel Type:Differential; Data Interface:2 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

24BIT ADC, 240 SPS, 4CH MUX, SMD; Resolution (Bits):24bit; Sampling Rate:240SPS; Input Channel Type:Differential; Data Interface:2 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1224IPWT 28AH1807
Product Name Analog to Digital Converters (ADC) 24Bit Adc, 240 Sps, 4Ch Mux, Smd; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details