Texas Instruments Standard Linear and Logic Ic, 24-Bit Adc 2 Ch Diff I/p Multi; Resolution (Bits) Texas Instruments ADS1222IPWT

Description
IC, 24-BIT ADC 2 CH DIFF I/P MULTI; Resolution (Bits):24bit; Sampling Rate:240SPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
Description
IC, 24-BIT ADC 2 CH DIFF I/P MULTI; Resolution (Bits):24bit; Sampling Rate:240SPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 24-Bit Adc 2 Ch Diff I/p Multi; Resolution (Bits) Texas Instruments - 26AJ5049 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 24-Bit Adc 2 Ch Diff I/p Multi; Resolution (Bits) Texas Instruments
26AJ5049
Ic, 24-Bit Adc 2 Ch Diff I/p Multi; Resolution (Bits) Texas Instruments 26AJ5049
IC, 24-BIT ADC 2 CH DIFF I/P MULTI; Resolution (Bits):24bit; Sampling Rate:240SPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

IC, 24-BIT ADC 2 CH DIFF I/P MULTI; Resolution (Bits):24bit; Sampling Rate:240SPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 26AJ5049
Product Name Ic, 24-Bit Adc 2 Ch Diff I/p Multi; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details