Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1220IRVAT

Description
IC ADC 24BIT SIGMA-DELTA 16VQFN
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 16VQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1220IRVAT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1220IRVAT
Analog to Digital Converters (ADC) ADS1220IRVAT
IC ADC 24BIT SIGMA-DELTA 16VQFN

IC ADC 24BIT SIGMA-DELTA 16VQFN

Supplier's Site Datasheet
Adc, 24Bit, 2Ksps, Spi, Vqfn-16; Resolution (Bits) Texas Instruments - 28AH1806 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 24Bit, 2Ksps, Spi, Vqfn-16; Resolution (Bits) Texas Instruments
28AH1806
Adc, 24Bit, 2Ksps, Spi, Vqfn-16; Resolution (Bits) Texas Instruments 28AH1806
ADC, 24BIT, 2KSPS, SPI, VQFN-16; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; ADC / DACRoHS Compliant: Yes

ADC, 24BIT, 2KSPS, SPI, VQFN-16; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; ADC / DACRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1220IRVAT 28AH1806
Product Name Analog to Digital Converters (ADC) Adc, 24Bit, 2Ksps, Spi, Vqfn-16; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details