The ADS1220IRVAT is a 24-bit analog-to-digital converter with integrated programmable gain amplifier and reference, designed for measuring small sensor signals in applications such as temperature, pressure, and strain monitoring. It is packaged in a 16-pin VQFN package measuring 3.5mm × 3.5mm, and operates over a temperature range of -40°C to +125°C. The device supports programmable gains up to 128, data rates up to 2kSPS, and provides simultaneous 50Hz and 60Hz noise rejection at 20SPS. It includes two matched programmable current sources (10μA to 1.5mA), an internal 2.048V reference with 5ppm/°C drift, and a precision temperature sensor with 0.5°C accuracy. Power consumption is as low as 120μA in duty-cycle mode with the PGA disabled.
Low-Power, Low-Noise, 24-Bit Analog-to-Digital Converter for Small Signal Sensors 16-VQFN -40 to 125
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-VQFN (3.5x3.5)
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-VQFN (3.5x3.5)
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-VQFN (3.5x3.5)
24-bit 2kSPS 4-ch Delta-Sigma ADC, SPI, VQFN Product overview: ADS1220IRVAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1220IRVAT can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-VQFN (3.5x3.5)
IC ADC 24BIT SIGMA-DELTA 16VQFN
IC ADC 24BIT SIGMA-DELTA 16VQFN
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1220IRVAT | 296-37802-1-ND | 296-37802-6-ND | 296-37802-2-ND | 700-ADS1220IRVAT | ADS1220IRVAT | ADS1220IRVAT | ADS1220IRVAT |
| Product Name | ADS1220 Low-Power, Low-Noise, 24-Bit Analog-to-Digital Converter for Small Signal Sensors | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TSSOP,VQFN | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | VQFN | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | ||
| INL | 252 LSB |