Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS1219IPWT

Description
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-ADS1219IPWTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS1219IPWTDKR-ND
Analog to Digital Converters (ADC) 296-ADS1219IPWTDKR-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS1219IPWTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS1219IPWTCT-ND
Analog to Digital Converters (ADC) 296-ADS1219IPWTCT-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS1219IPWTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS1219IPWTTR-ND
Analog to Digital Converters (ADC) 296-ADS1219IPWTTR-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1219IPWT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1219IPWT
Data Acquisition - Analog to Digital Converters (ADC) ADS1219IPWT
IC ADC 24BIT SIGMA-DELTA 16TSSOP

IC ADC 24BIT SIGMA-DELTA 16TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1219IPWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1219IPWT
Analog to Digital Converters (ADC) ADS1219IPWT
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1219IPWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1219IPWT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1219IPWT
IC ADC 24BIT SIGMA-DELTA 16TSSOP

IC ADC 24BIT SIGMA-DELTA 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-ADS1219IPWTDKR-ND 296-ADS1219IPWTCT-ND 296-ADS1219IPWTTR-ND ADS1219IPWT ADS1219IPWT ADS1219IPWT
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I2C I2C; I2C I2C; I²C
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Packing Method Digi-Reel® Cut Tape (CT) Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Resolution 24 bits 24 bits 24 bits 24 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-8865002RA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
Analogue to Digital Converters - 1905373 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details