Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD573KD AD573KD

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909524-AD573KD Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR 20-SBDIP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-SBDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909524-AD573KD Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR 20-SBDIP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-SBDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD573KD
909524-AD573KD
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD573KD 909524-AD573KD
Manufacturer: Analog Devices Inc. Win Source Part Number: 909524-AD573KD Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR 20-SBDIP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-SBDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909524-AD573KD
Operating Temperature Range: 0°C ~ 70°C
Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR 20-SBDIP
Package: Bulk
Package: 20-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 20-SBDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD573KD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD573KD
Data Acquisition - Analog to Digital Converters (ADC) AD573KD
IC ADC 10BIT SAR 20CDIP

IC ADC 10BIT SAR 20CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909524-AD573KD AD573KD
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD573KD Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; 20-SBDIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Analogue to Digital Converters - 1897373 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08038CMJ - Acme Chip Technology Co., Limited
Specs
Package Type 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers