Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1218Y/250

Description
IC ADC 24BIT SIGMA-DELTA 48TQFP
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 48TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1218Y/250 - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1218Y/250
Analog to Digital Converters (ADC) ADS1218Y/250
IC ADC 24BIT SIGMA-DELTA 48TQFP

IC ADC 24BIT SIGMA-DELTA 48TQFP

Supplier's Site Datasheet
Ic, 24Bit-Bit, 780 Sps Adc; Resolution (Bits) Texas Instruments - 28AH1803 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 24Bit-Bit, 780 Sps Adc; Resolution (Bits) Texas Instruments
28AH1803
Ic, 24Bit-Bit, 780 Sps Adc; Resolution (Bits) Texas Instruments 28AH1803
IC, 24BIT-BIT, 780 SPS ADC; Resolution (Bits):24bit; Sampling Rate:780SPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

IC, 24BIT-BIT, 780 SPS ADC; Resolution (Bits):24bit; Sampling Rate:780SPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1218Y/250 28AH1803
Product Name Analog to Digital Converters (ADC) Ic, 24Bit-Bit, 780 Sps Adc; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details