Texas Instruments ADS1217 8-Channel, 24-Bit Analog-To-Digital Converter ADS1217IPFBTG4

Description
8-Channel, 24-Bit Analog-To-Digital Converter 48-TQFP -40 to 85
Request a Quote Datasheet
Description
8-Channel, 24-Bit Analog-To-Digital Converter 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1217 8-Channel, 24-Bit Analog-To-Digital Converter - ADS1217IPFBTG4 - Texas Instruments
Dallas, TX, United States
ADS1217 8-Channel, 24-Bit Analog-To-Digital Converter
ADS1217IPFBTG4
ADS1217 8-Channel, 24-Bit Analog-To-Digital Converter ADS1217IPFBTG4
8-Channel, 24-Bit Analog-To-Digital Converter 48-TQFP -40 to 85

8-Channel, 24-Bit Analog-To-Digital Converter 48-TQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS1217IPFBTG4
Analog-to-Digital Converter IC 700-ADS1217IPFBTG4
24-Bit 8-Ch ADC, 1kS/s, SPI, TQFP, -40-85C Product overview: ADS1217IPFBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1217IPFBTG4 can be used for catalog matching and distributor lookup.

24-Bit 8-Ch ADC, 1kS/s, SPI, TQFP, -40-85C Product overview: ADS1217IPFBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1217IPFBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1217IPFBTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1217IPFBTG4-ND
Analog to Digital Converters (ADC) ADS1217IPFBTG4-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1217IPFBTG4
1015382-ADS1217IPFBTG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1217IPFBTG4 1015382-ADS1217IPFBTG4
Manufacturer: Texas Instruments Win Source Part Number: 1015382-ADS1217IPFBT G4 Packaging: Reel - TR Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 8 Input Type: Differential Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 780 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015382-ADS1217IPFBTG4
Packaging: Reel - TR
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 780
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1217IPFBTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1217IPFBTG4
Analog to Digital Converters (ADC) ADS1217IPFBTG4
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1217IPFBTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1217IPFBTG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1217IPFBTG4
IC ADC 24BIT SIGMA-DELTA 48TQFP

IC ADC 24BIT SIGMA-DELTA 48TQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1217IPFBTG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1217IPFBTG4
Data Acquisition - Analog to Digital Converters (ADC) ADS1217IPFBTG4
IC ADC 24BIT SIGMA-DELTA 48TQFP

IC ADC 24BIT SIGMA-DELTA 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1217IPFBTG4 700-ADS1217IPFBTG4 ADS1217IPFBTG4-ND 1015382-ADS1217IPFBTG4 ADS1217IPFBTG4 ADS1217IPFBTG4 ADS1217IPFBTG4
Product Name ADS1217 8-Channel, 24-Bit Analog-To-Digital Converter Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1217IPFBTG4 Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TQFP TQFP TQFP; 48-TQFP QFP; TQFP; 48-TQFP (7x7) QFP; TQFP; 48-TQFP 48-TQFP
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits
INL 201 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC08032CIN - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
4 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers
Analog to Digital Converters (ADC) - 296-ADC09QJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers