22-Bit Analog-to-Digital Converter 24-SOIC -40 to 85
22 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SOIC
ADC, Delta-Sigma, 22-Bit, 1 Func, 4 Channel, Serial Access, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 009250-ADS1213U
Packaging: Tube/Rail
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 22
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 6.25k
Alternative Parts (Cross-Reference): AD7190BRUZ; ADS1213E/1KG4; ADS1213U/1K;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
22-bit, 6.25-kSPS, 8-ch Delta-Sigma ADC with VREF and PGA 24-SOIC -40 to 85 Product overview: ADS1213U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1213U can be used for catalog matching and distributor lookup.
IC ADC 22BIT SIGMA-DELTA 24SOIC
22 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1213U | 296-44995-5-ND | ADS1213U | 009250-ADS1213U | 700-ADS1213U | ADS1213U | ADS1213U |
| Product Name | ADS1213 22-Bit Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1213U | SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | |||
| Package Type | SOIC,SSOP | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC24 | SOIC; 24-SOIC | 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 22 bits | 22 bits | 22 bits | ||||
| INL | 62.9 LSB |