The ADS1213 is a 22-bit delta-sigma analog-to-digital converter with a 4-channel input multiplexer, designed for high-resolution measurements in industrial and instrumentation applications. It operates from a single +5V supply and features a programmable gain amplifier with gains of 1, 2, 4, 8, or 16. The device supports output data rates from 0.96 Hz to 6.25 kHz and includes an internal 2.5V reference. It is available in a 24-pin SOIC package with an operating temperature range of -40°C to 85°C. Power dissipation is 1.4 mW at +25°C with Turbo Mode disabled and up to 7.5 mW at 2.5 MHz clock and Turbo Mode enabled. It includes on-chip self-calibration and a SPI-compatible synchronous serial interface.
22-Bit Analog-to-Digital Converter 24-SOIC -40 to 85
22 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SOIC
ADC, Delta-Sigma, 22-Bit, 1 Func, 4 Channel, Serial Access, PDSO24
22-bit 6.25kSPS 4-ch Delta-Sigma ADC, SPI, 5V, SOIC Product overview: ADS1213U/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1213U/1K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 198760-ADS1213U/1K
Packaging: Reel - TR
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 22
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 6.25k
Alternative Parts (Cross-Reference): AD7190BRUZ; ADS1213E/1KG4; ADS1213U;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC ADC 22BIT SIGMA-DELTA 24SOIC
IC ADC 22BIT SIGMA-DELTA 24SOIC
22 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1213U/1K | ADS1213U/1K-ND | ADS1213U/1K | 700-ADS1213U/1K | 198760-ADS1213U/1K | ADS1213U/1K | ADS1213U/1K | ADS1213U/1K |
| Product Name | ADS1213 22-Bit Analog-to-Digital Converter | Analog to Digital Converters (ADC) | 5V SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1213U/1K | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI, Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,SSOP | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC24 | SOIC | SOIC; 24-SOIC | 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 22 bits | 22 bits | 22 bits | 22 bits | ||||
| INL | 62.9 LSB |