The ADS1213E is a 22-bit delta-sigma analog-to-digital converter with a 4-channel input multiplexer, available in a 28-pin SSOP package. It operates from a single +5V supply, features a programmable gain amplifier with gains of 1, 2, 4, 8, or 16, and supports data rates up to 6.25 kHz. The device includes an internal 2.5V reference, self-calibration, and an SPI-compatible synchronous serial interface. It is specified for operation over a temperature range of -40°C to +85°C and consumes 1.4 mW at room temperature with a Turbo Mode Rate of 1. Effective resolution is 20 bits at 10 Hz and 16 bits at 1 kHz.
22-Bit Analog-to-Digital Converter 28-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 009249-ADS1213E
Packaging: Tube/Rail
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 22
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 6.25k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
22 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP
22-bit 6.25kSPS 4-ch Delta-Sigma ADC, SPI, 5V, SSOP Product overview: ADS1213E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1213E can be used for catalog matching and distributor lookup.
22 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP
22 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP
IC ADC 22BIT SIGMA-DELTA 28SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1213E | 009249-ADS1213E | ADS1213E-ND | 700-ADS1213E | ADS1213E | ADS1213E | ADS1213E |
| Product Name | ADS1213 22-Bit Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1213E | Analog to Digital Converters (ADC) | 5V SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI, Serial | SPI; SPI | ||
| Package Type | SOIC,SSOP | SOP; SSOP; 28-SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 22 bits | 22 bits | 22 bits | 22 bits | 22 bits | ||
| INL | 62.9 LSB |