22-Bit Analog-to-Digital Converter 18-PDIP
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 18-PDIP
22-Bit ADC, 6.25kS/s, SPI, Differential, 1LSB DNL, 18-PDIP Product overview: ADS1212PG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1212PG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 077751-ADS1212PG4
Packaging: Tube/Rail
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 22
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 6.25k
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC ADC 22BIT SIGMA-DELTA 18DIP
IC ADC 22BIT SIGMA-DELTA 18DIP
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 18-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1212PG4 | ADS1212PG4-ND | 700-ADS1212PG4 | 077751-ADS1212PG4 | ADS1212PG4 | ADS1212PG4 | ADS1212PG4 |
| Product Name | ADS1212 22-Bit Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1212PG4 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI, Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SOP | DIP; PDIP; "18-DIP (0.300"", 7.62mm)" | N | DIP; PDIP; 18-PDIP | DIP; 18-DIP (0.300\", 7.62mm) | DIP; 18-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||||
| Resolution | 22 bits | 22 bits | 22 bits | 22 bits | |||
| INL | 62.9 LSB |