Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1211U

Description
IC ADC 24BIT SIGMA-DELTA 24SOIC
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 24SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1211U - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1211U
Analog to Digital Converters (ADC) ADS1211U
IC ADC 24BIT SIGMA-DELTA 24SOIC

IC ADC 24BIT SIGMA-DELTA 24SOIC

Supplier's Site Datasheet
24Bit Adc, 4 Ch, Smd, 1211, Soic24; Resolution (Bits) Texas Instruments - 29AH3294 - Newark, An Avnet Company
Chicago, IL, United States
24Bit Adc, 4 Ch, Smd, 1211, Soic24; Resolution (Bits) Texas Instruments
29AH3294
24Bit Adc, 4 Ch, Smd, 1211, Soic24; Resolution (Bits) Texas Instruments 29AH3294
24BIT ADC, 4 CH, SMD, 1211, SOIC24; Resolution (Bits):24bit; Sampling Rate:16kSPS; Input Channel Type:Differential; Data Interface:2 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

24BIT ADC, 4 CH, SMD, 1211, SOIC24; Resolution (Bits):24bit; Sampling Rate:16kSPS; Input Channel Type:Differential; Data Interface:2 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1211U 29AH3294
Product Name Analog to Digital Converters (ADC) 24Bit Adc, 4 Ch, Smd, 1211, Soic24; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details