The ADS1211 is a 24-bit delta-sigma analog-to-digital converter with a 4-channel input multiplexer, designed for high-resolution measurements in industrial process control, instrumentation, and weigh scales. It operates from a single +5V supply and features differential inputs, a programmable gain amplifier with gains of 1, 2, 4, 8, or 16, and an internal 2.5V reference. The device supports two-wire and SPI-compatible serial interfaces and offers effective resolutions of 23 bits at 10 Hz and 20 bits at 1 kHz. It is available in a 24-pin PDIP package. All specifications are valid over the temperature range of -40°C to +85°C.
24-Bit Analog-to-Digital Converter 24-PDIP
24-Bit 4-Ch Diff ADC, 16kS/s, SPI, PDIP Product overview: ADS1211PG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1211PG4 can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1318342-ADS1211PG4
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tube
Features: PGA
Standard Package: 15
Mounting: Through Hole
Configuration: MUX-PGA-ADC
Number of Inputs: 4
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 16k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Supplier Device Package: 24-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ADS1211
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 24-PDIP
IC ADC 24BIT SIGMA-DELTA 24DIP
IC ADC 24BIT SIGMA-DELTA 24DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1211PG4 | 700-ADS1211PG4 | ADS1211PG4-ND | 1318342-ADS1211PG4 | ADS1211PG4 | ADS1211PG4 | ADS1211PG4 |
| Product Name | ADS1211 24-Bit Analog-to-Digital Converter | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI, Serial | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,SSOP | PDIP | DIP; PDIP; "24-DIP (0.300"", 7.62mm)" | DIP; 24-DIP (0.300", 7.62mm) | DIP; 24-DIP (0.300\", 7.62mm) | DIP; 24-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 252 LSB |