The ADS1211E is a 24-bit delta-sigma analog-to-digital converter with a 4-channel input multiplexer, available in a 28-lead SSOP package. It operates from a single +5V supply and supports differential input signals with a programmable gain amplifier offering gains of 1, 2, 4, 8, or 16. The device achieves 23 bits effective resolution at 10Hz and 20 bits at 1000Hz, with a maximum output data rate of 15.625kHz. It includes an internal 2.5V reference, on-chip self-calibration, and a flexible SPI-compatible serial interface supporting master and slave modes. The specified temperature range is -40°C to +85°C. The converter is designed for high-resolution applications such as industrial process control, instrumentation, and weigh scales.
24-Bit Analog-to-Digital Converter 28-SSOP
ADS1211 24-Bit Analog-to-Digital Converter
Manufacturer: Texas Instruments
Win Source Part Number: 009246-ADS1211E
Packaging: Tube/Rail
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 16k
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP
24-bit 16kS/s 4-ch Delta-Sigma ADC, SPI, 5V, SSOP Product overview: ADS1211E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1211E can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-SSOP
IC ADC 24BIT SIGMA-DELTA 28SSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1211E | ADS1211E | 009246-ADS1211E | ADS1211E-ND | 700-ADS1211E | ADS1211E | ADS1211E | ADS1211E |
| Product Name | ADS1211 24-Bit Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1211E | Analog to Digital Converters (ADC) | 5V SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI, Serial | ||||
| Package Type | SOIC,SSOP | SOP; SSOP; SSOP28 | SOP; SSOP; 28-SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209\", 5.30mm Width) |
| Screening Level | Catalog | |||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 252 LSB |