IC ADC 24BIT SIGMA-DELTA 18SOIC
IC, 24BIT ADC, SMD, 1210, SOIC18; Resolution (Bits):24bit; Sampling Rate:16kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners |
| Product Number | ADS1210U | 28AH1800 |
| Product Name | Analog to Digital Converters (ADC) | Ic, 24Bit Adc, Smd, 1210, Soic18; Resolution (Bits) Texas Instruments |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |