24-Bit Analog-to-Digital Converter 18-SOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 009244-ADS1210U
Packaging: Reel - TR
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADS1210
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 16k
Alternative Parts (Cross-Reference): LTC2485IDD#TR; AD7703AQ; AD7703SQ; AD7703BQ;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Portable Devices, Consumer Electronics
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
24-bit 16kS/s Delta-Sigma ADC, 1-Ch Diff, SPI, 5V, SOP Product overview: ADS1210U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1210U can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
IC ADC 24BIT SIGMA-DELTA 18SOIC
IC ADC 24BIT SIGMA-DELTA 18SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1210U | 009244-ADS1210U | ADS1210U-ND | 700-ADS1210U | ADS1210U | ADS1210U | ADS1210U |
| Product Name | ADS1210 24-Bit Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1210U | Analog to Digital Converters (ADC) | 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI, Serial | SPI; SPI | ||
| Package Type | SOP | SOIC; 18-SOIC | SOIC; "18-SOIC (0.295"", 7.50mm Width)" | SOP | SOIC; 18-SOIC (0.295\", 7.50mm Width) | 18-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 252 LSB |