24-Bit Analog-to-Digital Converter 18-SOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 910823-ADS1210U/1KG4
Operating Temperature Range: -40°C ~ 85°C
Features: 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
Package: 18-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS1210
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
24-bit 16kS/s Delta-Sigma ADC, 1-Ch, SPI, SOP, Bipolar/Unipolar Product overview: ADS1210U/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1210U/1KG4 can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
IC ADC 24BIT SIGMA-DELTA 18SOIC
IC ADC 24BIT SIGMA-DELTA 18SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1210U/1KG4 | 910823-ADS1210U/1KG4 | ADS1210U/1KG4-ND | 700-ADS1210U/1KG4 | ADS1210U/1KG4 | ADS1210U/1KG4 | ADS1210U/1KG4 |
| Product Name | ADS1210 24-Bit Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1210U/1KG4 | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI, Serial | SPI; SPI | |||
| Package Type | SOP | SOIC; 8-SOIC | SOIC; "18-SOIC (0.295"", 7.50mm Width)" | SOP | SOIC; 18-SOIC (0.295\", 7.50mm Width) | 18-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 252 LSB |