Texas Instruments ADS1209 Two, 1-Bit, 10MHz, 2nd-Order Delta-Sigma Modulators with +/-2.3V specified input range ADS1209SPW

Description
Two, 1-Bit, 10MHz, 2nd-Order Delta-Sigma Modulators with +/-2.3V specified input range 24-TSSOP -40 to 105
Request a Quote Datasheet
Description
Two, 1-Bit, 10MHz, 2nd-Order Delta-Sigma Modulators with +/-2.3V specified input range 24-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1209 Two, 1-Bit, 10MHz, 2nd-Order Delta-Sigma Modulators with +/-2.3V specified input range - ADS1209SPW - Texas Instruments
Dallas, TX, United States
ADS1209 Two, 1-Bit, 10MHz, 2nd-Order Delta-Sigma Modulators with +/-2.3V specified input range
ADS1209SPW
ADS1209 Two, 1-Bit, 10MHz, 2nd-Order Delta-Sigma Modulators with +/-2.3V specified input range ADS1209SPW
Two, 1-Bit, 10MHz, 2nd-Order Delta-Sigma Modulators with +/-2.3V specified input range 24-TSSOP -40 to 105

Two, 1-Bit, 10MHz, 2nd-Order Delta-Sigma Modulators with +/-2.3V specified input range 24-TSSOP -40 to 105

Buy Now Datasheet
Singapore, Singapore
16-bit 10MHz TSSOP Analog-to-Digital Converter IC
700-ADS1209SPW
16-bit 10MHz TSSOP Analog-to-Digital Converter IC 700-ADS1209SPW
16-Bit, 10MHz, 2-Ch, Delta-Sigma Modulator 24-TSSOP -40 to 105 Product overview: ADS1209SPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 10MHz, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 10MHz, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1209SPW can be used for catalog matching and distributor lookup.

16-Bit, 10MHz, 2-Ch, Delta-Sigma Modulator 24-TSSOP -40 to 105 Product overview: ADS1209SPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 10MHz, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 10MHz, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1209SPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1209SPW
083022-ADS1209SPW
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1209SPW 083022-ADS1209SPW
Manufacturer: Texas Instruments Win Source Part Number: 083022-ADS1209SPW Packaging: Reel - TR Type: Sigma-Delta Modulator Data Interface: Serial Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 24-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.7 V to 5.5 V, 5V Sampling Rate: 40k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083022-ADS1209SPW
Packaging: Reel - TR
Type: Sigma-Delta Modulator
Data Interface: Serial
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: 24-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V, 5V
Sampling Rate: 40k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-27221-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-27221-5-ND
Analog to Digital Converters (ADC) 296-27221-5-ND
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-TSSOP

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1209SPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1209SPW
Analog to Digital Converters (ADC) ADS1209SPW
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-TSSOP

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1209SPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1209SPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1209SPW
IC ADC 16BIT SIGMA-DELTA 24TSSOP

IC ADC 16BIT SIGMA-DELTA 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1209SPW 700-ADS1209SPW 083022-ADS1209SPW 296-27221-5-ND ADS1209SPW ADS1209SPW
Product Name ADS1209 Two, 1-Bit, 10MHz, 2nd-Order Delta-Sigma Modulators with +/-2.3V specified input range 16-bit 10MHz TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1209SPW Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial Serial; Serial Serial; Serial Serial
Package Type TSSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) 24-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 8 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - ADC08351CIMTCE/NOPB - Quarktwin Technology Ltd.
Specs
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers