The ADS1208 is a 10MHz, second-order delta-sigma modulator designed for use with Hall effect sensors and bridge sensors, featuring an adjustable current source for sensor biasing and differential digital outputs. It is packaged in a 16-pin TSSOP with an operating temperature range of -40°C to +85°C, and requires a 4.5V to 5.5V supply voltage. The device supports a ±100mV analog input range, offers 95dB typical common-mode rejection, and includes an internal 2.5V reference with 20ppm/°C drift. Digital output compatibility and integrated input buffers minimize external component requirements.
10MHz Modulator with built in current excitation for Hall sensors 16-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1208IPWG4 |
| Product Name | ADS1208 10MHz Modulator with built in current excitation for Hall sensors |
| Interface Type | Serial |
| Package Type | TSSOP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 8 LSB |