Texas Instruments Standard Linear and Logic Adc, 16Bit, 40Ksps, Serial, Vqfn-24; Resolution (Bits) Texas Instruments ADS1205IRGET

Description
ADC, 16BIT, 40KSPS, SERIAL, VQFN-24; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
Datasheet
Description
ADC, 16BIT, 40KSPS, SERIAL, VQFN-24; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 16Bit, 40Ksps, Serial, Vqfn-24; Resolution (Bits) Texas Instruments - 33AH3677 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 40Ksps, Serial, Vqfn-24; Resolution (Bits) Texas Instruments
33AH3677
Adc, 16Bit, 40Ksps, Serial, Vqfn-24; Resolution (Bits) Texas Instruments 33AH3677
ADC, 16BIT, 40KSPS, SERIAL, VQFN-24; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

ADC, 16BIT, 40KSPS, SERIAL, VQFN-24; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site
ADCs/DACs - Special Purpose - ADS1205IRGET - ODG (Origin Data Global)
Shenzhen, China
ADCs/DACs - Special Purpose
ADS1205IRGET
ADCs/DACs - Special Purpose ADS1205IRGET
IC MODULATOR 16BIT 40K 24VQFN

IC MODULATOR 16BIT 40K 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 33AH3677 ADS1205IRGET
Product Name Adc, 16Bit, 40Ksps, Serial, Vqfn-24; Resolution (Bits) Texas Instruments ADCs/DACs - Special Purpose
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy - 41 A2 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details