Texas Instruments Standard Linear and Logic Ic, 16Bit Adc, Delta Sigma, 10Mhz; Resolution (Bits) Texas Instruments ADS1204IRHBT

Description
IC, 16BIT ADC, DELTA SIGMA, 10MHZ; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V;RoHS Compliant: Yes
Datasheet
Description
IC, 16BIT ADC, DELTA SIGMA, 10MHZ; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 16Bit Adc, Delta Sigma, 10Mhz; Resolution (Bits) Texas Instruments - 28AH1799 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Adc, Delta Sigma, 10Mhz; Resolution (Bits) Texas Instruments
28AH1799
Ic, 16Bit Adc, Delta Sigma, 10Mhz; Resolution (Bits) Texas Instruments 28AH1799
IC, 16BIT ADC, DELTA SIGMA, 10MHZ; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V;RoHS Compliant: Yes

IC, 16BIT ADC, DELTA SIGMA, 10MHZ; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V;RoHS Compliant: Yes

Supplier's Site
ADCs/DACs - Special Purpose - ADS1204IRHBT - ODG (Origin Data Global)
Shenzhen, China
ADCs/DACs - Special Purpose
ADS1204IRHBT
ADCs/DACs - Special Purpose ADS1204IRHBT
IC MODULATOR 16BIT 40K 32VQFN

IC MODULATOR 16BIT 40K 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1799 ADS1204IRHBT
Product Name Ic, 16Bit Adc, Delta Sigma, 10Mhz; Resolution (Bits) Texas Instruments ADCs/DACs - Special Purpose
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details