Texas Instruments ADS1178 Octal, Simultaneous Sampling, 16-Bit Analog-to-Digital Converter ADS1178IPAPR

Description
Octal, Simultaneous Sampling, 16-Bit Analog-to-Digital Converter 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
Octal, Simultaneous Sampling, 16-Bit Analog-to-Digital Converter 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1178 Octal, Simultaneous Sampling, 16-Bit Analog-to-Digital Converter - ADS1178IPAPR - Texas Instruments
Dallas, TX, United States
ADS1178 Octal, Simultaneous Sampling, 16-Bit Analog-to-Digital Converter
ADS1178IPAPR
ADS1178 Octal, Simultaneous Sampling, 16-Bit Analog-to-Digital Converter ADS1178IPAPR
Octal, Simultaneous Sampling, 16-Bit Analog-to-Digital Converter 64-HTQFP -40 to 85

Octal, Simultaneous Sampling, 16-Bit Analog-to-Digital Converter 64-HTQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 5V Analog-to-Digital Converter IC
700-ADS1178IPAPR
16-bit 5V Analog-to-Digital Converter IC 700-ADS1178IPAPR
8-Ch 16-Bit 52kS/s ADC, SPI, HTQFP, 5V Product overview: ADS1178IPAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1178IPAPR can be used for catalog matching and distributor lookup.

8-Ch 16-Bit 52kS/s ADC, SPI, HTQFP, 5V Product overview: ADS1178IPAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1178IPAPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS1178IPAPR - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 16-Bit, 1 Func, 8 Channel, Serial Access, Hybrid, PQFP64

ADC, Delta-Sigma, 16-Bit, 1 Func, 8 Channel, Serial Access, Hybrid, PQFP64

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1178IPAPR - 085561-ADS1178IPAPR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1178IPAPR
085561-ADS1178IPAPR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1178IPAPR 085561-ADS1178IPAPR
Manufacturer: Texas Instruments Win Source Part Number: 085561-ADS1178IPAPR Packaging: Reel - TR Features: Simultaneous Sampling Configuration: ADC Number of Inputs: 8 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: ADS1178 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-HTQFP (10x10) Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 1.95 V Sampling Rate: 52k Alternative Parts (Cross-Reference): ADS1178IPAPT; ADS1178IPAPRG4; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 085561-ADS1178IPAPR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS1178
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 1.95 V
Sampling Rate: 52k
Alternative Parts (Cross-Reference): ADS1178IPAPT; ADS1178IPAPRG4;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-49529-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-49529-2-ND
Analog to Digital Converters (ADC) 296-49529-2-ND
16 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

16 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-49529-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-49529-1-ND
Analog to Digital Converters (ADC) 296-49529-1-ND
16 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

16 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-49529-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-49529-6-ND
Analog to Digital Converters (ADC) 296-49529-6-ND
16 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

16 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1178IPAPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1178IPAPR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1178IPAPR
IC ADC 16BIT SIGMA-DELTA 64HTQFP

IC ADC 16BIT SIGMA-DELTA 64HTQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS1178IPAPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1178IPAPR
Analog to Digital Converters (ADC) ADS1178IPAPR
16 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

16 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS1178IPAPR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1178IPAPR
Data Acquisition - Analog to Digital Converters (ADC) ADS1178IPAPR
IC ADC 16BIT SIGMA-DELTA 64HTQFP

IC ADC 16BIT SIGMA-DELTA 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1178IPAPR 700-ADS1178IPAPR ADS1178IPAPR 085561-ADS1178IPAPR 296-49529-2-ND 296-49529-1-ND 296-49529-6-ND ADS1178IPAPR ADS1178IPAPR ADS1178IPAPR
Product Name ADS1178 Octal, Simultaneous Sampling, 16-Bit Analog-to-Digital Converter 16-bit 5V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1178IPAPR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI Serial SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type HTQFP HTQFP QFP; TQFP; HTQFP64 QFP; TQFP; 64-HTQFP (10x10) 64-PowerTQFP 64-PowerTQFP 64-PowerTQFP 64-PowerTQFP QFP; TQFP; 64-PowerTQFP
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
6 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers