Texas Instruments Standard Linear and Logic Ic, Adc 16Bit 16Ch Delt-Sig 48Qfn; Resolution (Bits) Texas Instruments ADS1158IRTCT

Description
IC, ADC 16BIT 16CH DELT-SIG 48QFN; Resolution (Bits):16bit; Sampling Rate:125kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
IC, ADC 16BIT 16CH DELT-SIG 48QFN; Resolution (Bits):16bit; Sampling Rate:125kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc 16Bit 16Ch Delt-Sig 48Qfn; Resolution (Bits) Texas Instruments - 29AH0888 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc 16Bit 16Ch Delt-Sig 48Qfn; Resolution (Bits) Texas Instruments
29AH0888
Ic, Adc 16Bit 16Ch Delt-Sig 48Qfn; Resolution (Bits) Texas Instruments 29AH0888
IC, ADC 16BIT 16CH DELT-SIG 48QFN; Resolution (Bits):16bit; Sampling Rate:125kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

IC, ADC 16BIT 16CH DELT-SIG 48QFN; Resolution (Bits):16bit; Sampling Rate:125kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog To Digital Converter Adc, 16 Bit, 125Ksps, Qfn-48; Resolution (Bits) Texas Instruments - 14N4058 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 16 Bit, 125Ksps, Qfn-48; Resolution (Bits) Texas Instruments
14N4058
Analog To Digital Converter Adc, 16 Bit, 125Ksps, Qfn-48; Resolution (Bits) Texas Instruments 14N4058
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 125KSPS, QFN-48; Resolution (Bits):16bit; Sampling Rate:125kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 125KSPS, QFN-48; Resolution (Bits):16bit; Sampling Rate:125kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1158IRTCT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1158IRTCT
Analog to Digital Converters (ADC) ADS1158IRTCT
IC ADC 16BIT SIGMA-DELTA 48VQFN

IC ADC 16BIT SIGMA-DELTA 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 29AH0888 ADS1158IRTCT
Product Name Ic, Adc 16Bit 16Ch Delt-Sig 48Qfn; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details