Win Source Part Number: 1339990-ADS114S08IRH
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA, Temperature Sensor
Package: Tape & Reel
Standard Package: 250
Configuration: MUX-PGA-ADC
Number of Inputs: 4, 8
Input Type: Differential, Pseudo-Differential,
Architecture: Sigma-Delta
Number of Bits: 16
Sampling Rate (Per Second): 4k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: ±2.5V, 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -50°C ~ 125°C
ECCN: 3A001A2C
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ADS114S08
16 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 32-VQFN (5x5)
16 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 32-VQFN (5x5)
16 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 32-VQFN (5x5)
IC ADC 16BIT SIGMA-DELTA 32VQFN
IC ADC 16BIT SIGMA-DELTA 32VQFN
16 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 32-VQFN (5x5)
| Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1339990-ADS114S08IRHBT | 296-47167-6-ND | 296-47167-1-ND | 296-47167-2-ND | ADS114S08IRHBT | ADS114S08IRHBT | ADS114S08IRHBT |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Operating Temperature | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) | |
| Sample Rate | 4 kSamples/Sec | 4 kSamples/Sec | 4 kSamples/Sec | 4 kSamples/Sec | 4 kSamples/Sec | ||
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Packing Method | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) |