16-Bit Analog-to-Digital Converter For Temperature Sensors 32-VQFN -40 to 105
16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 32-VQFN (5x5)
16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 32-VQFN (5x5)
16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 910814-ADS1148IRHBR
Operating Temperature Range: -40°C ~ 105°C
Features: 16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 32-VQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS1148
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-36544-1, -296-36544-1-ND, ADS1148IRHBR-ND, 296-36544-1, 296-36544-2, 296-36544-6
16-Bit 8-Ch ADC, 2kS/s, SPI, VQFN, Dual Supply Product overview: ADS1148IRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1148IRHBR can be used for catalog matching and distributor lookup.
IC ADC 16BIT SIGMA-DELTA 32VQFN
16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 32-VQFN (5x5)
IC ADC 16BIT SIGMA-DELTA 32VQFN
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1148IRHBR | 296-36544-2-ND | 296-36544-1-ND | 296-36544-6-ND | 910814-ADS1148IRHBR | 700-ADS1148IRHBR | ADS1148IRHBR | ADS1148IRHBR | ADS1148IRHBR |
| Product Name | ADS1148 16-Bit Analog-to-Digital Converter For Temperature Sensors | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1148IRHBR | 16-bit Dual VQFN Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | TSSOP,VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB |