Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount ADS1148IPWR

Description
(PRICE/TC), ADC, OCTAL, DELTA-SIGMA, 16BIT, TSSOP-28; RESOLUTION (BITS):16BIT; SAMPLING RATE:2KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL, SINGLE ENDED; DATA INTERFACE:SPI; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V;ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), ADC, OCTAL, DELTA-SIGMA, 16BIT, TSSOP-28; RESOLUTION (BITS):16BIT; SAMPLING RATE:2KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL, SINGLE ENDED; DATA INTERFACE:SPI; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V;ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 109271389 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
109271389
Power Supply/Voltage Converter PC Board Mount 109271389
(PRICE/TC), ADC, OCTAL, DELTA-SIGMA, 16BIT, TSSOP-28; RESOLUTION (BITS):16BIT; SAMPLING RATE:2KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL, SINGLE ENDED; DATA INTERFACE:SPI; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V;ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), ADC, OCTAL, DELTA-SIGMA, 16BIT, TSSOP-28; RESOLUTION (BITS):16BIT; SAMPLING RATE:2KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL, SINGLE ENDED; DATA INTERFACE:SPI; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.25V;ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 109271389
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power Supply - 100715447 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details