The ADS1131 is a precision 18-bit analog-to-digital converter designed for bridge sensor applications such as weigh scales, strain gauges, and load cells. It features an integrated 64-gain low-noise amplifier, an internal oscillator, and a low-side power switch for the sensor. The device supports data rates of 10 SPS with simultaneous 50 Hz and 60 Hz rejection or 80 SPS, and operates with a supply voltage range of 3 V to 5.3 V. It is housed in a 16-pin SOIC package and is specified for operation from -40°C to +85°C. The digital interface is a two-wire serial line, and the device supports external voltage references up to 5 V for ratiometric measurements.
18-Bit Analog-to-Digital Converter for Bridge Sensors 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 846437-ADS1131ID
Features: Bit Analog to Digital Converter Input 1
Package: Tube
Family Name: ADS1131
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32813-5, ADS1131ID-ND
ADC, Delta-Sigma, 18-Bit, 1 Func, 1 Channel, Serial Access, PDSO16
18-Bit Delta-Sigma ADC, 80SPS, 1-Ch, SPI, 16-SOIC Product overview: ADS1131ID from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1131ID can be used for catalog matching and distributor lookup.
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC
IC ADC 18BIT SIGMA-DELTA 16SOIC
IC ADC 18BIT SIGMA-DELTA 16SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1131ID | 846437-ADS1131ID | ADS1131ID | 700-ADS1131ID | 296-32813-5-ND | ADS1131ID | ADS1131ID | ADS1131ID |
| Product Name | ADS1131 18-Bit Analog-to-Digital Converter for Bridge Sensors | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1131ID | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI | SPI; SPI | |||
| Package Type | SOIC | SOIC; SOIC16 | D | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | 16-SOIC (0.154\", 3.90mm Width) | ||
| Screening Level | Catalog | |||||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | ||||
| INL | 5.2 LSB |