The ADS1130 is an 18-bit analog-to-digital converter designed for bridge sensor applications such as weight scales and strain gauges. It features an onboard 64x gain amplifier, an integrated oscillator, and supports data rates of 10 SPS or 80 SPS with simultaneous 50 Hz and 60 Hz noise rejection at 10 SPS. The device operates from a 2.7 V to 5.3 V supply and includes a two-wire serial interface with pin-driven control. It is packaged in a TSSOP-16 case and is specified for operation from -40°C to +85°C.
18-Bit Analog-to-Digital Converter for Bridge Sensors 16-TSSOP -40 to 85
18-Bit Delta-Sigma ADC, 80SPS, 1-Ch Diff, SPI, TSSOP Product overview: ADS1130IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1130IPW can be used for catalog matching and distributor lookup.
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
ADC, Delta-Sigma, 18-Bit, 1 Func, 1 Channel, Serial Access, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 142694-ADS1130IPW
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 18
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.3 V
Digital Supply Voltage: 2.7 V to 5.3 V
Sampling Rate: 80
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
IC ADC 18BIT SIGMA-DELTA 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1130IPW | 700-ADS1130IPW | 296-24612-5-ND | ADS1130IPW | 142694-ADS1130IPW | ADS1130IPW | ADS1130IPW |
| Product Name | ADS1130 18-Bit Analog-to-Digital Converter for Bridge Sensors | TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1130IPW | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | TSSOP | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP16 | SOP; SSOP; TSSOP; 16-TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | |||
| INL | 5.2 LSB |