Texas Instruments High-Performance Analog 16-bit 3.3V Analog-to-Digital Converter IC ADS112C04IRTET

Description
16-Bit Delta-Sigma ADC, 4-Ch, 2kSPS, I2C, 3.3V, 16-WQFN Product overview: ADS112C04IRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS112C04IRTET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit Delta-Sigma ADC, 4-Ch, 2kSPS, I2C, 3.3V, 16-WQFN Product overview: ADS112C04IRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS112C04IRTET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 3.3V Analog-to-Digital Converter IC
700-ADS112C04IRTET
16-bit 3.3V Analog-to-Digital Converter IC 700-ADS112C04IRTET
16-Bit Delta-Sigma ADC, 4-Ch, 2kSPS, I2C, 3.3V, 16-WQFN Product overview: ADS112C04IRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS112C04IRTET can be used for catalog matching and distributor lookup.

16-Bit Delta-Sigma ADC, 4-Ch, 2kSPS, I2C, 3.3V, 16-WQFN Product overview: ADS112C04IRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS112C04IRTET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-53161-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-53161-6-ND
Analog to Digital Converters (ADC) 296-53161-6-ND
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-53161-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-53161-1-ND
Analog to Digital Converters (ADC) 296-53161-1-ND
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-53161-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-53161-2-ND
Analog to Digital Converters (ADC) 296-53161-2-ND
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1043764-ADS112C04IRTET
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1043764-ADS112C04IRTET
Win Source Part Number: 1043764-ADS112C04IRT ET Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: PGA, Temperature Sensor Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Configuration: MUX-PGA-ADC Number of Inputs: 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 16 Sampling Rate (Per Second): 2k Data Interface: I2C Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 2.3V ~ 5.5V Voltage - Supply, Digital: 2.3V ~ 5.5V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-53161-1,296-5316 1-2,296-53161-6 Base Product Number: ADS112C04

Win Source Part Number: 1043764-ADS112C04IRTET
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA, Temperature Sensor
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Configuration: MUX-PGA-ADC
Number of Inputs: 4
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 16
Sampling Rate (Per Second): 2k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 2.3V ~ 5.5V
Voltage - Supply, Digital: 2.3V ~ 5.5V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-53161-1,296-53161-2,296-53161-6
Base Product Number: ADS112C04

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS112C04IRTET - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS112C04IRTET
Data Acquisition - Analog to Digital Converters (ADC) ADS112C04IRTET
IC ADC 16BIT SIGMA-DELTA 16WQFN

IC ADC 16BIT SIGMA-DELTA 16WQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS112C04IRTET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS112C04IRTET
Analog to Digital Converters (ADC) ADS112C04IRTET
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-WQFN (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS112C04IRTET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS112C04IRTET
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS112C04IRTET
IC ADC 16BIT SIGMA-DELTA 16WQFN

IC ADC 16BIT SIGMA-DELTA 16WQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS112C04IRTET 296-53161-6-ND 296-53161-1-ND 296-53161-2-ND 1043764-ADS112C04IRTET ADS112C04IRTET ADS112C04IRTET ADS112C04IRTET
Product Name 16-bit 3.3V Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Interface Type I2C; I2C I2C; I2C I2C; I2C I2C; I2C I2C; I²C
Package Type 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Packing Method Digi-Reel® Cut Tape (CT) Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 16 16 16
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC1034CIWMX - Rochester Electronics
Specs
Interface Type Serial
Package Type PDSO20
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
 - SI4738-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type QFN-20
Packing Method Tape Reel; Tape & Reel
View Details
Analogue to Digital Converters - 1914640P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Resolution 12 bits
ADC Type SAR; SAR
View Details