16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference 10-VSSOP -40 to 125
ADC 16-Bit MUX PGA Temp. Sensor MSOP10
ADC 16-Bit MUX PGA Temp. Sensor MSOP10
ADC 16-Bit MUX PGA Temp. Sensor MSOP10
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP
4-Channel Single ADC Delta-Sigma 860sps 16-bit Serial 10-Pin VSSOP T/R Product overview: ADS1118IDGST from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Quad, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1118IDGST can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP
IC ADC 16BIT SIGMA-DELTA 10VSSOP
IC ADC 16BIT SIGMA-DELTA 10VSSOP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1118IDGST | 7506713 | 7506713P | 296-29207-2-ND | 296-29207-6-ND | 296-29207-1-ND | 700-ADS1118IDGST | ADS1118IDGST | ADS1118IDGST | ADS1118IDGST |
| Product Name | ADS1118 16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit Quad Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial; SPI; Serial (spi) | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | VSSOP,X2QFN | Msop | MSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB |