Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1118IDGSR

Description
IC ADC 16BIT SIGMA-DELTA 10VSSOP
Datasheet
Description
IC ADC 16BIT SIGMA-DELTA 10VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1118IDGSR - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1118IDGSR
Analog to Digital Converters (ADC) ADS1118IDGSR
IC ADC 16BIT SIGMA-DELTA 10VSSOP

IC ADC 16BIT SIGMA-DELTA 10VSSOP

Supplier's Site Datasheet
Adc, 16Bit, Temp Sensor, 10Msop; Resolution (Bits) Texas Instruments - 26AJ5042 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, Temp Sensor, 10Msop; Resolution (Bits) Texas Instruments
26AJ5042
Adc, 16Bit, Temp Sensor, 10Msop; Resolution (Bits) Texas Instruments 26AJ5042
ADC, 16BIT, TEMP SENSOR, 10MSOP; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5V; ADC RoHS Compliant: Yes

ADC, 16BIT, TEMP SENSOR, 10MSOP; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5V; ADC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1118IDGSR 26AJ5042
Product Name Analog to Digital Converters (ADC) Adc, 16Bit, Temp Sensor, 10Msop; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details