IC ADC 16BIT SOT-5X3
IC ADC 16BIT SOT-5X3
IC ADC 16BIT SOT-5X3
| DigiKey | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADS1115IDYNRDKR-ND | 296-ADS1115IDYNRTR-ND | 296-ADS1115IDYNRCT-ND |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C |
| Package Type | 10-SMD, Flat Leads | 10-SMD, Flat Leads | 10-SMD, Flat Leads |
| Packing Method | Digi-Reel® | Tape Reel | Cut Tape (CT) |
| Pins | 10 | 10 | 10 |
| Resolution | 16 bits | 16 bits | 16 bits |