Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD673SD/883B AD673SD/883B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909601-AD673SD/883B Series: * Features: Bit Analog to Digital Converter Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909601-AD673SD/883B Series: * Features: Bit Analog to Digital Converter Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD673SD/883B
909601-AD673SD/883B
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD673SD/883B 909601-AD673SD/883B
Manufacturer: Analog Devices Inc. Win Source Part Number: 909601-AD673SD/883B Series: * Features: Bit Analog to Digital Converter Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909601-AD673SD/883B
Series: *
Features: Bit Analog to Digital Converter Input
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD673SD/883B - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD673SD/883B
Data Acquisition - Analog to Digital Converters (ADC) AD673SD/883B
8-BIT SAR ADC, PARALLEL ACCESS

8-BIT SAR ADC, PARALLEL ACCESS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909601-AD673SD/883B AD673SD/883B
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD673SD/883B Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904993P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Resolution 24 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0801LCN - 198705-ADC0801LCN - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 20-DIP
Packing Method Tube; Tube/Rail
View Details
2 suppliers