16-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference 10-VSSOP -40 to 125
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-VSSOP
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-VSSOP
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 009238-ADS1115IDGSR
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Family Name: ADS1115
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Sampling Rate: 860
Alternative Parts (Cross-Reference): ADS1115QDGSRQ1; ADS1115IDGS_; ADS1115IDGST;
Introduction Date: November 01, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
16-Bit 860SPS 4-Ch Delta-Sigma ADC, I2C, VSSOP Product overview: ADS1115IDGSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1115IDGSR can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-VSSOP
IC ADC 16BIT SIGMA-DELTA 10VSSOP
IC ADC 16BIT SIGMA-DELTA 10VSSOP
16Bit 2V~5.5V 860Hz I2C VSSOP-10 Analog To Digital Converters (ADCs) ROHS
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1115IDGSR | 296-38849-6-ND | 296-38849-1-ND | 296-38849-2-ND | 009238-ADS1115IDGSR | 700-ADS1115IDGSR | ADS1115IDGSR | ADS1115IDGSR | ADS1115IDGSR | ADS1115IDGSR |
| Product Name | ADS1115 16-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1115IDGSR | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | I2C; I2C | ||
| Package Type | VSSOP,X2QFN | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 10-VSSOP | VSSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SSOP; VSSOP | |
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB |