Texas Instruments Standard Linear and Logic Ic, Adc 16Bit 860Sps Lp 10Qfn; Resolution (Bits) Texas Instruments ADS1114IRUGT

Description
IC, ADC 16BIT 860SPS LP 10QFN; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC Case Style:QFN; RoHS Compliant: Yes
Datasheet
Description
IC, ADC 16BIT 860SPS LP 10QFN; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC Case Style:QFN; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc 16Bit 860Sps Lp 10Qfn; Resolution (Bits) Texas Instruments - 29AH3291 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc 16Bit 860Sps Lp 10Qfn; Resolution (Bits) Texas Instruments
29AH3291
Ic, Adc 16Bit 860Sps Lp 10Qfn; Resolution (Bits) Texas Instruments 29AH3291
IC, ADC 16BIT 860SPS LP 10QFN; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC Case Style:QFN; RoHS Compliant: Yes

IC, ADC 16BIT 860SPS LP 10QFN; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC Case Style:QFN; RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1114IRUGT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1114IRUGT
Analog to Digital Converters (ADC) ADS1114IRUGT
IC ADC 16BIT SIGMA-DELTA 10X2QFN

IC ADC 16BIT SIGMA-DELTA 10X2QFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 29AH3291 ADS1114IRUGT
Product Name Ic, Adc 16Bit 860Sps Lp 10Qfn; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details