Texas Instruments Standard Linear and Logic Ic, Adc 16Bit 860Sps Lp 10Msop; Resolution (Bits) Texas Instruments ADS1114IDGST

Description
IC, ADC 16BIT 860SPS LP 10MSOP; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
Datasheet
Description
IC, ADC 16BIT 860SPS LP 10MSOP; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc 16Bit 860Sps Lp 10Msop; Resolution (Bits) Texas Instruments - 28AH1790 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc 16Bit 860Sps Lp 10Msop; Resolution (Bits) Texas Instruments
28AH1790
Ic, Adc 16Bit 860Sps Lp 10Msop; Resolution (Bits) Texas Instruments 28AH1790
IC, ADC 16BIT 860SPS LP 10MSOP; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

IC, ADC 16BIT 860SPS LP 10MSOP; Resolution (Bits):16bit; Sampling Rate:860SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1114IDGST - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1114IDGST
Analog to Digital Converters (ADC) ADS1114IDGST
IC ADC 16BIT SIGMA-DELTA 10VSSOP

IC ADC 16BIT SIGMA-DELTA 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1790 ADS1114IDGST
Product Name Ic, Adc 16Bit 860Sps Lp 10Msop; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details